TE Connectivity 1-2316104-3
- 收藏
- 对比
1-2316104-3
2460-1-2316104-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Wire-to-Board Connector Assemblies & Housings
1最小包装量--
1-2316104-3详情
TE Connectivity 1-2316104-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Material quality
Other
Model
Singular profile
Factory Pack QuantityFactory Pack Quantity
120
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Headers & Wire Housings
终端样式
Crimp
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
宽度
48
高度
26
长度
990
1-2316104-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。