TE Connectivity 1-2316952-8
- 收藏
- 对比
1-2316952-8
2460-1-2316952-8
集成电路(IC)
--
大陆
立即发货

3.96 EP HDR ASSY 8P, NO PIN 2,5,7
1最小包装量--
1-2316952-8详情
TE Connectivity 1-2316952-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks, 2 Days
Manufacturer Part Number
1-2316952-8
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
1000
Brand
TE Connectivity / AMP
RoHS
Details
ECCN 代码
EAR99
连接器类型
矩形电源连接器
HTS代码
8536.69.40.30
子类别
Headers & Wire Housings
Reach合规守则
compliant
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
1-2316952-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。