TE Connectivity 1-2323170-5
- 收藏
- 对比
1-2323170-5
2460-1-2323170-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Wire, 12 Position, .157 in [4 mm] Centerline, Sealable, Black, MCON Interconnection System
1最小包装量--
1-2323170-5详情
TE Connectivity 1-2323170-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
12POS, MCON 1.2 LL REC SEALED 2ROW
TE Internal #
1-2323170-5
1-2323170-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。