TE Connectivity 1-2332664-3
- 收藏
- 对比
1-2332664-3
2460-1-2332664-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug & Receptacle, Wire-to-Board, 3 Position, 8 mm [.315 in] Centerline, UMP Connector
1最小包装量--
1-2332664-3详情
TE Connectivity 1-2332664-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug & Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
UMP,CONNKIT,POWER,PCB,PANEL,3POSN,14AWG
TE Internal #
1-2332664-3
1-2332664-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。