TE Connectivity 1-2332673-2
- 收藏
- 对比
1-2332673-2
2460-1-2332673-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, 2 Position, 8 mm [.315 in] Centerline, Wire & Cable, UL 94V-0, UMP Connector
1最小包装量--
1-2332673-2详情
TE Connectivity 1-2332673-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Number of Positionsu2009
2
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
UMP,PLUG,ASSY,POWER,PANEL,2POSN,8AWG
TE Internal #
1-2332673-2
1-2332673-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。