TE Connectivity 1-2336681-5
- 收藏
- 对比
1-2336681-5
2460-1-2336681-5
端子板 - 线对板
--
大陆
立即发货

Housing, Plug, Wire-to-Board, 5 Position, 2 mm [.079 in] Centerline, 1 Row, Natural, Wire & Cable, Signal, Board Mount, -40 – 221 °F [-40 – 105 °C]
1最小包装量--
1-2336681-5详情
TE Connectivity 1-2336681-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2336681-5
TE Internal Description
SGI2.0 RA SMT HDR HSG 5P,key A,NTL
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
1-2336681-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。