TE Connectivity 1-2338244-3
- 收藏
- 对比
1-2338244-3
2460-1-2338244-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 13 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Economy Power 2.5
1最小包装量--
1-2338244-3详情
TE Connectivity 1-2338244-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
EP2.5 HDR 13P VERT W/O BOSS,RED,UL
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
13
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
PCB Mount Orientationu2009
Vertical
TE Internal #
1-2338244-3
1-2338244-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。