TE Connectivity 1-2364571-2
- 收藏
- 对比
1-2364571-2
2460-1-2364571-2
无类别的
--
大陆
立即发货

AVH19 FLT SS LK RNG YLW 24V26A
1最小包装量--
1-2364571-2详情
TE Connectivity 1-2364571-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
0 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 25
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1-2364571-2拓展信息







哦! 它是空的。