TE Connectivity 1-2364700-7
- 收藏
- 对比
1-2364700-7
2460-1-2364700-7
无类别的
--
大陆
立即发货

AVH25 FLT SS MT RNG BLU 12V16A
1最小包装量--
1-2364700-7详情
TE Connectivity 1-2364700-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
1-2364700-7拓展信息







哦! 它是空的。