TE Connectivity 1-2364702-1
- 收藏
- 对比
1-2364702-1
2460-1-2364702-1
无类别的
--
大陆
立即发货

AVH25 FLT SS MT R P YLW 24V16A
1最小包装量--
1-2364702-1详情
TE Connectivity 1-2364702-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
100 - 125
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1500
Number of auxiliary contacts as normally open contact
0
1-2364702-1拓展信息







哦! 它是空的。