TE Connectivity 1-2364703-8
- 收藏
- 对比
1-2364703-8
2460-1-2364703-8
无类别的
--
大陆
立即发货

AVH25 FLT SS LK R P BLU 12V26A
1最小包装量--
1-2364703-8详情
TE Connectivity 1-2364703-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
375 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1-2364703-8拓展信息







哦! 它是空的。