TE Connectivity 1-2371377-2
- 收藏
- 对比
1-2371377-2
2460-1-2371377-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 12 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, UL 94V-0, Economy Power
1最小包装量--
1-2371377-2详情
TE Connectivity 1-2371377-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2371377-2
TE Internal Description
EP II plug housing, 12P, GWT
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
1-2371377-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。