TE Connectivity 1-2375558-7
- 收藏
- 对比
1-2375558-7
2460-1-2375558-7
端子板 - 线对板
--
大陆
立即发货

Housing Assembly, Housing for Male Terminals, Wire-to-Board, 4 Position, 3.96 mm [.156 in] Centerline, Crimp, 1 Row, Natural, Economy Power
1最小包装量--
1-2375558-7详情
TE Connectivity 1-2375558-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2375558-7
TE Internal Description
EP3.96 Potted header ,7p selective
Connector Product Typeu2009
壳体总成
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
1-2375558-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。