TE Connectivity 1-2405081-0
- 收藏
- 对比
1-2405081-0
2460-1-2405081-0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

3-Phase Filters, 75 A, Terminal Block Input, Terminal Block Output, DELTA (3 wire ground), 760 VAC Continuous Operating Voltage (Max), Chassis
1最小包装量--
1-2405081-0详情
TE Connectivity 1-2405081-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Operating Voltage (Max)u2009(VAC)
760
Wiring Configurationu2009
DELTA (3 wire + ground)
Filter Output Termination Typeu2009
接线端子
Filter Input Termination Typeu2009
接线端子
3-Phase Filter Current Ratingu2009(A)
75
TE Internal Description
75 AHV S FP
TE Internal #
1-2405081-0
1-2405081-0拓展信息







哦! 它是空的。