TE Connectivity 1-2405081-5
- 收藏
- 对比
1-2405081-5
2460-1-2405081-5
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

3-Phase Filters, 150 A, Stud Input, Stud Output, DELTA (3 wire ground), 760 VAC Continuous Operating Voltage (Max), Chassis
1最小包装量--
1-2405081-5详情
TE Connectivity 1-2405081-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2405081-5
TE Internal Description
150 AHV S FP
3-Phase Filter Current Ratingu2009(A)
150
Filter Input Termination Typeu2009
Stud
Filter Output Termination Typeu2009
Stud
Wiring Configurationu2009
DELTA (3 wire + ground)
Continuous Operating Voltage (Max)u2009(VAC)
760
1-2405081-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。