TE Connectivity 1241605-1
- 收藏
- 对比
1241605-1
2460-1241605-1
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Receptacle, Mating Tab Width .059 in [1.5 mm], Tab Thickness .024 in [.63 mm], 18 – 15 AWG Wire Size, MQS
1最小包装量--
1241605-1详情
TE Connectivity 1241605-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1241605-1
TE Internal Description
MQS1,5 Sn rec LL EDS 0,75-1,5
Terminal Typeu2009
Receptacle
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Mating Tab Thicknessu2009
.63u2009mmu2009[u2009.024u2009inu2009]
Terminal Transmitsu2009
0 – 24 A (Low Power)
Wire Sizeu2009(AWG)
18 – 15
1241605-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。