TE Connectivity 1274574-6
- 收藏
- 对比
1274574-6详情
TE Connectivity 1274574-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
介电材料
Polyethylene
Contact Materials
Brass
RoHS
Non-Compliant
连接器类型
Plug
端口的数量
1
本体镀层
Nickel
极化
无
1274574-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。