TE Connectivity 1274663-2
- 收藏
- 对比
1274663-2
2460-1274663-2
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, Mini BNC RF Interface, Jack, 75 Ω, Bayonet, 2 GHz Operating Frequency, Cable-to-Board, 2 Position, Printed Circuit Board
1最小包装量--
1274663-2详情
TE Connectivity 1274663-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Coupling Mechanismu2009
Bayonet
Impedanceu2009(Ω)
75
TE Internal #
1274663-2
TE Internal Description
JACK, 2 POSITION, STACKED R/A, MINI BNC
RF Interfaceu2009
Mini BNC
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
9.22u2009mmu2009[u2009.363u2009inu2009]
1274663-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。