TE Connectivity 1-281786-5
- 收藏
- 对比
1-281786-5
2460-1-281786-5
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 15 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC), 1 Row, AMPMODU HE 13/HE 14
1最小包装量--
1-281786-5详情
TE Connectivity 1-281786-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-281786-5
TE Internal Description
PLUG HE14 IDC 180 15 P AWG 28-26
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
15
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
1-281786-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。