TE Connectivity 1-2823594-1
- 收藏
- 对比
1-2823594-1
2460-1-2823594-1
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, WiMAX / GSM / Cellular, Rail Rooftop, Mounting Hole, N-Type Socket, External, Enclosure, LTE MiMo
1最小包装量--
1-2823594-1详情
TE Connectivity 1-2823594-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2823594-1
TE Internal Description
698-960/1710-6000 MHZ + GPS/GNSS
Wireless Applicationu2009
Cellular, GNSS, GPS, GSM, LTE, Wi-Fi, WiMAX
Mounts Tou2009
Rail Rooftop
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
N-Type Socket
Antenna Styleu2009
External
1-2823594-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。