TE Connectivity 1-282828-1
- 收藏
- 对比
1-282828-1
2460-1-282828-1
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 11 Position, .4 in [10.16 mm] Centerline, 1 Row, 30 – 12 AWG Wire Size, .05 – 3 mm² Wire Size, 15 A
1最小包装量--
1-282828-1详情
TE Connectivity 1-282828-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-282828-1
TE Internal Description
TERMI-BLOK HEADER,ASSY90 11P.
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
11
Centerline (Pitch)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Number of Rowsu2009
1
1-282828-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。