TE Connectivity 1-284041-5
- 收藏
- 对比
1-284041-5
2460-1-284041-5
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 15 Position, .2 in [5.08 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
1-284041-5详情
TE Connectivity 1-284041-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-284041-5
TE Internal Description
TERMINAL BLOCK VERTICAL PLUG STACK
Terminal Block Connector Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
15
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Rowsu2009
1
1-284041-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。