TE Connectivity 1-284045-2
- 收藏
- 对比
1-284045-2
2460-1-284045-2
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 12 Position, .4 in [10.16 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
1-284045-2详情
TE Connectivity 1-284045-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-284045-2
TE Internal Description
TERMI-BLOK VERTICAL PLUG STACK
Terminal Block Connector Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Number of Rowsu2009
1
1-284045-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。