TE Connectivity 128809-000
- 收藏
- 对比
128809-000
2460-128809-000
配件
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel
1最小包装量--
128809-000详情
TE Connectivity 128809-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
128809-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
128809
连接器类型
圆形连接器适配器
类型
Tinel锁适配器
Reach合规守则
not_compliant
128809-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。