TE Connectivity 1-292284-6
- 收藏
- 对比
1-292284-6
2460-1-292284-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 6 Position, 3 mm [.118 in] Centerline, Z-PACK 2mm HM
1最小包装量--
1-292284-6详情
TE Connectivity 1-292284-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-292284-6
TE Internal Description
RECEPTACLE UNIVERSAL POWER MODU 6P
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
1-292284-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。