TE Connectivity 1-292303-5
- 收藏
- 对比
1-292303-5
2460-1-292303-5
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tube / Box & Tray, Flush, Through Hole - Solder, Cable-to-Board
1最小包装量--
1-292303-5详情
TE Connectivity 1-292303-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-292303-5
TE Internal Description
Std USB Type A, R/A, T/H
USB Adapter Typeu2009
A
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
1-292303-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。