TE Connectivity 1-292499-5
- 收藏
- 对比
1-292499-5
2460-1-292499-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel / Cable-to-Board, 4 Position, 7.62 mm [.3 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
1-292499-5详情
TE Connectivity 1-292499-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-292499-5
TE Internal Description
SLIDE LOCK PANEL MT CBL HSG 4ACP
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board, Cable-to-Panel
Number of Positionsu2009
4
Centerline (Pitch)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
1-292499-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。