TE Connectivity 1-293674-3
- 收藏
- 对比
1-293674-3
2460-1-293674-3
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Wire & Cable, Power & Signal, Panel Mount, PA, C Polarization Code, PA, NECTOR M Series
1最小包装量--
1-293674-3详情
TE Connectivity 1-293674-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-293674-3
TE Internal Description
NECTOR M PIN HSG PANEL MOUNT CODE C
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
5
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
20
1-293674-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。