TE Connectivity 129836
- 收藏
- 对比
129836
2460-129836
端子 - 环形连接器
--
大陆
立即发货

Connector IDC AMP-Latch 34P P2,54 THT
1最小包装量--
129836详情
TE Connectivity 129836重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
RoHS
有
系列
AMP-Latch
终端
IDC
行数
2
螺距
2,54 mm
行间距
2,54 mm
注意
-
特征
-
129836拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。