TE Connectivity 12HPSGS1-HG
- 收藏
- 对比
12HPSGS1-HG
2460-12HPSGS1-HG
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, DPST, Complete Shield, Locking Socket & Shrouded Output & Switch Guard, Corcom HP
1最小包装量--
12HPSGS1-HG详情
TE Connectivity 12HPSGS1-HG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Voltage Selectionu2009
None
Filter Typeu2009
电源输入模块
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Filter Safety Featuresu2009
Locking Socket & Shrouded Output & Switch Guard
TE Internal Description
12HPSGS1-HG=F8552
TE Internal #
8-1609158-1
12HPSGS1-HG拓展信息







哦! 它是空的。