TE Connectivity 12HPSGS1-NG
- 收藏
- 对比
12HPSGS1-NG
2460-12HPSGS1-NG
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, DPST, Complete Shield, Locking Socket & Shrouded Output & Switch Guard, Corcom HP
1最小包装量--
12HPSGS1-NG详情
TE Connectivity 12HPSGS1-NG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1609158-9
TE Internal Description
12HPSGS1-NG=F8515
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
None
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Filter Safety Featuresu2009
Locking Socket & Shrouded Output & Switch Guard
12HPSGS1-NG拓展信息







哦! 它是空的。