注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.189628
10
¥6.782669
100
¥6.398741
500
¥6.036553
1000
¥5.69486
TE Connectivity 130451
- 收藏
- 对比
130451
2460-130451
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 16 AWG Wire Size, .25 – 1.6 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size M2.5 / #4, PIDG
--最小包装量--
¥
总价: ¥
130451详情
TE Connectivity 130451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
130451
TE Internal Description
PIDG RECT.
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.25 – 1.6
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
4, M2.5
130451拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。