注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.100938
10
¥2.925418
100
¥2.759824
500
¥2.603612
1000
¥2.456233
TE Connectivity 130526
- 收藏
- 对比
130526
2460-130526
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, Stud Size M2.5 / #4, PIDG
--最小包装量--
¥
总价: ¥
130526详情
TE Connectivity 130526重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ring & Spade Terminal Typeu2009
Spade Tongue
TE Internal Description
PIDG SLOTTED TONG
TE Internal #
130526
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
4, M2.5
130526拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。