TE Connectivity 131297-1
- 收藏
- 对比
131297-1
2460-131297-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 2 AWG Wire Size, 34 – 35 mm² Wire Size, 52600 – 83700 CMA Wire Size, Stud Size 3/8
1最小包装量--
131297-1详情
TE Connectivity 131297-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
131297-1
TE Internal Description
STRATO-THERM, HR 2 3/8 NIPL
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
2
Wire Sizeu2009(mm²)
34 – 35
Wire Sizeu2009(CMA)
52600 – 83700
Stud Sizeu2009
3/8
131297-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。