注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥31.459228
10
¥29.67852
100
¥27.998598
500
¥26.413772
1000
¥24.918655
TE Connectivity 131648-3
- 收藏
- 对比
131648-3
2460-131648-3
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 18 AWG Wire Size, .8 – .9 mm² Wire Size, 1900 CMA Wire Size, Stud Size #10 / M5, PIDG
--最小包装量--
¥
总价: ¥
131648-3详情
TE Connectivity 131648-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
131648-3
TE Internal Description
TERMINAL RING TONGUE PIDG 22 18
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
18
Wire Sizeu2009(mm²)
.8 – .9
Wire Sizeu2009(CMA)
1900
Stud Sizeu2009
10, M5
131648-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。