TE Connectivity 131802-000
- 收藏
- 对比
131802-000
2460-131802-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing SO63-1-55-20-90
1最小包装量--
131802-000详情
TE Connectivity 131802-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Minimum Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Inside Diameter
0.105 in
Part # Aliases
1-1190958-1 SO63-1-55-20-90
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
Maximum Temperature
+ 150 C
系列
SO63
包装
Bulk
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
131802-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。