TE Connectivity 1318694-1
- 收藏
- 对比
1318694-1
2460-1318694-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 16 Position, .086 in [2.2 mm] Centerline, Natural, Wire & Cable, Signal, TH/.025 Connector System
1最小包装量--
1318694-1详情
TE Connectivity 1318694-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
025 IDC LOCK HSG 16P
TE Internal #
1318694-1
Sealableu2009
无
Centerline (Pitch)u2009
2.2u2009mmu2009[u2009.086u2009inu2009]
1318694-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。