TE Connectivity 132072-2
- 收藏
- 对比
132072-2详情
TE Connectivity 132072-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Unit Weight
0.045503 oz
Factory Pack QuantityFactory Pack Quantity
50
Wire Gauge Min
-
Wire Gauge Max
2 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
SOLISTRAND
RoHS
Details
包装
Box
系列
STRATO-THERM
类型
环形舌片端子
子类别
Terminals
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
132072-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。