注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥30.293341
10
¥28.578622
100
¥26.960963
500
¥25.434877
1000
¥23.995164
TE Connectivity 1-320765-0
- 收藏
- 对比
1-320765-0
2460-1-320765-0
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 12 – 10 AWG Wire Size, 2.62 – 6.64 mm² Wire Size, 5180 – 13100 CMA Wire Size, Stud Size 1
--最小包装量--
¥
总价: ¥
1-320765-0详情
TE Connectivity 1-320765-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-320765-0
TE Internal Description
TERMINAL,SOLIS R 12-10 1IN.
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
2.62 – 6.64
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
1
1-320765-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。