TE Connectivity 1-322346-1
- 收藏
- 对比
1-322346-1
2460-1-322346-1
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, Strap, 2.05 – 5.18 kcmil Wire Size, STRATO-THERM DIAMOND GRIP
1最小包装量--
1-322346-1详情
TE Connectivity 1-322346-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-322346-1
TE Internal Description
DG 16-14 HT CHROMEL BUTT
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.04 – 2.62
Sealableu2009
无
Splice Featuresu2009
Strap
Accepts Wire Insulation Diameter Rangeu2009
4.31u2009mmu2009[u2009.17u2009inu2009]
1-322346-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。