TE Connectivity 1326141-1
- 收藏
- 对比
1326141-1
2460-1326141-1
套管 - 音频连接器
--
大陆
立即发货

1326141-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1326141-1详情
TE Connectivity 1326141-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Pitch (mm)
2.54(mm)
包装
PACKAGE
类型
Housing
性别
RCP
接头数量
32(POS)
1326141-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。