TE Connectivity 1-331677-1
- 收藏
- 对比
1-331677-1
2460-1-331677-1
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
1最小包装量--
1-331677-1详情
TE Connectivity 1-331677-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
性别
Receptacle
子类别
IC & Component Sockets
产品类别
IC & Component Sockets
产品类别
IC & Component Sockets
产品长度
3.51 mm
1-331677-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。