TE Connectivity 134782-2
- 收藏
- 对比
134782-2
2460-134782-2
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, RF STRAIGHT ADAPTER, JACK-JACK, ROHS COMPLIANT
1最小包装量--
134782-2详情
TE Connectivity 134782-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
介电材料
PTFE
本体材质
Brass
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
性别
Female
方向
Straight
弱电
Compliant
阻抗
75 Ω
本体镀层
Nickel
极化
无
辐射硬化
无
134782-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。