TE Connectivity 1-347853-5
- 收藏
- 对比
1-347853-5
2460-1-347853-5
集成电路(IC)
--
大陆
立即发货

1-347853-5 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-347853-5详情
TE Connectivity 1-347853-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-347853-5
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
1-347853-5
ECCN 代码
EAR99
附加功能
垂直安装浸入式插座
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
36
设备插座类型
IC SOCKET
使用的设备类型
DIP36
1-347853-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。