TE Connectivity 134959-1
- 收藏
- 对比
134959-1
2460-134959-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, BNC RF Interface, Plug, 75 Ω, RG 62 / KX 30 / URM 90, Bayonet, 2 GHz Operating Frequency, Cable-to-Cable, 1 Position, Wire & Cable
1最小包装量--
134959-1详情
TE Connectivity 134959-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
BNC PLUG 75 OHM STR
Alias #
AMPS-0-0134959-1
RF Interfaceu2009
BNC
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
14.53u2009mmu2009[u2009.572u2009inu2009]
Impedanceu2009(Ω)
75
Compatible With RF Cable Typeu2009
KX 25, KX 30, KX 52, KX 53, KX 6, RG 140, RG 59, RG 62, RG 71, URM 70, URM 90
TE Internal #
134959-1
134959-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。