TE Connectivity 1-350777-5
- 收藏
- 对比
1-350777-5
2460-1-350777-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board / Wire-to-Wire, 2 Position, 6.35 mm [.25 in] Centerline, Wire & Cable, Universal MATE-N-LOK
1最小包装量--
1-350777-5详情
TE Connectivity 1-350777-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
02P UMNL V0 PLUG HSG GREEN
TE Internal #
1-350777-5
1-350777-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。