TE Connectivity 1355333-3
- 收藏
- 对比
1355333-3
2460-1355333-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device / Wire-to-Wire, 48 Position, .196 in / .118 in [3 mm / 5 mm] Centerline, Black, MQS
1最小包装量--
1355333-3详情
TE Connectivity 1355333-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1355333-3
TE Internal Description
48POS MIXED MQS REC
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.63, 2.8
Mating Tab Widthu2009(in)
.025, .11
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
3, 5
Centerline (Pitch)u2009(in)
.118, .196
1355333-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。