TE Connectivity 1355469-2
- 收藏
- 对比
1355469-2
2460-1355469-2
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Board / Wire-to-Device, 42 Position, .157 in / .197 in [5 mm / 4 mm] Centerline, Sealable, Timer Connector System
1最小包装量--
1355469-2详情
TE Connectivity 1355469-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.157, .197
Sealableu2009
有
TE Internal #
1355469-2
TE Internal Description
1,6/2,8/5,8TAB-GH42
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
42
Centerline (Pitch)u2009(mm)
4, 5
1355469-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。