TE Connectivity 1355964-2
- 收藏
- 对比
1355964-2
2460-1355964-2
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Tab, Mating Tab Width .11 in [2.8 mm], Tab Thickness .024 in [.6 mm], 12 – 11 AWG Wire Size, Micro Power Quadlock
1最小包装量--
1355964-2详情
TE Connectivity 1355964-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1355964-2
TE Internal Description
MPQ PIN CONTACT
Terminal Typeu2009
Tab
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009
.6u2009mmu2009[u2009.024u2009inu2009]
Terminal Transmitsu2009
25 – 40 A (Power)
Wire Sizeu2009(AWG)
12 – 11
1355964-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。