TE Connectivity 135787-6
- 收藏
- 对比
135787-6
2460-135787-6
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors AMPLIMITE KIT SEAL25P MDE308G-25S2
1最小包装量--
135787-6详情
TE Connectivity 135787-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Steel
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPLIMITE
Insulation Materials
PBT
包装
Bulk
终端
Crimp
定位的数量
12
行数
2 Row
子类别
D-Sub Connectors
螺距
3.96 mm
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
135787-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。